Switching Regulator IC Output 16-PowerVQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1320777-MPQ4430GL-Z
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Supplier Device Package: 16-QFN (3x4)
Case / Package: 16-PowerVQFN
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MPQ4430
RoHS Status: ROHS3 Compliant
Switching Voltage Regulators Industrial Grade. 36V, 3.5A, Low Iq Synchronous Step-Down Converter AEC-Q100 Qualified
Switching Regulator IC Output 16-PowerVQFN
IC REG IND GRADE 36V 3.5A 16QFN
IC REG IND GRADE 36V 3.5A 16QFN
IC REG 3.5A 16QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ4430GL-Z-ND | 1320777-MPQ4430GL-Z | MPQ4430GL-Z | MPQ4430GL-Z | MPQ4430GL-Z | MPQ4430GL-Z | MPQ4430GL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 16-PowerVQFN | Other; 16-PowerVQFN | Other; 16-PowerVQFN | Other; 16-PowerVQFN |