Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 13-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 13-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 13-PowerVFQFN
Switching Voltage Regulators 16V 21A Synch Boost Converter
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 13-PowerVFQFN
IC REG 16V 21A HIGH EFFICIENCY
IC REG BOOST ADJUSTABLE 13QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP3429GL-PCT-ND | MP3429GL-P | MP3429GL-P | MP3429GL-P | MP3429GL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 13-PowerVFQFN | Other; 13-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 16 volts | 0.8000 to 16 volts | 0.8000 volts |