Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 26-PowerVFQFN
IC REG BUCK 5V 5A 26QFN
Switching Voltage Regulators 5A, 36V, Frequency Selectable Step-Down Converter with Smart, Dual USB Charging Ports
36V, 5A, FREQUENCY-SELECTABLE
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP5402GR-Z | MP5402GR-Z | MP5402GR-Z | MP5402GR-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 26-PowerVFQFN | |||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 5 to ? volts | 5 volts |