IC REG BUCK PROG 4A 14QFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 14-VFQFN
Switching Voltage Regulators 2.85-18V,4A,High-Eff
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP8854GL-PTR-ND | MP8854GL-P | MP8854GL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |
| Package Type | Other; 14-VFQFN | Other; 14-VFQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.6000 to 1.11 volts | 0.6000 to 1.11 volts |