Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN
IC REG BUCK ADJ 3A 10QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN
IC REG BUCK ADJUSTABLE 3A
Switching Voltage Regulators 3A 5.5V Sync Step Down Switcher
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2143HGD-P-ND | MPQ2143HGD-P | MPQ2143HGD-P | MPQ2143HGD-P | MPQ2143HGD-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 10-VFDFN | Other; 10-VFDFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5 volts | 0.6000 volts | 0.6000 to 5 volts |