Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6 Thin, TSOT-23-6
Industrial Grade 0.5A 50V 1.2MHz StepDo
Industrial Grade 0.5A 50V 1.2MHz StepDo
IC REG BUCK ADJUSTABLE 500MA
IC REG BUCK ADJ 500MA TSOT23-6
Switching Voltage Regulators Industrial Grade. 50V,500mA,1.2MHz,non
IC REG BUCK ADJUSTABLE 500MA
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 500mA SOT-23-6 Thin, TSOT-23-6
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2456GJ-P-ND | 337890 | MPQ2456GJ-P | MPQ2456GJ-P | MPQ2456GJ-P | MPQ2456GJ-P | MPQ2456GJ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |||
| Output Voltage | 0.8100 to 45 volts | 0.8100 volts | 0.8100 volts | 0.8100 to 45 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |