Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Switching Voltage Regulators Automotive Grade,3A, 5.5V, 1.2MHz, 40 A IQ, COT Synchronous Step Down Switcher
IC REG BUCK ADJ 3A TSOT23-8
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2143DJ-AEC1-LF-P-ND | MPQ2143DJ-AEC1-LF-P | MPQ2143DJ-AEC1-LF-P | MPQ2143DJ-AEC1-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 5 volts | 0.6000 to 5 volts |