Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927812-MP8712GL-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 14-PowerVFQFN
Package: 14-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP8712
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (3x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK ADJ 12A 14QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 14-PowerVFQFN
IC REG BUCK ADJ 12A 14QFN
IC REG BUCK ADJ 12A 14QFN
Switching Voltage Regulators High-Efficiency, 12A, 18V, Synchronous Step-Down Converter
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 14-PowerVFQFN
IC REG BUCK ADJUSTABLE 12A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927812-MP8712GL-P | 1589-MP8712GL-PCT-ND | MP8712GL-P | MP8712GL-P | MP8712GL-P | MP8712GL-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8712GL-P | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 14-QFN (3x4) | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification |