The MP8854GL-Z is a synchronous step-down DC-DC converter designed for high efficiency and versatility. It operates within a wide input voltage range of 2.85V to 18V and can deliver a continuous output current of up to 4A. The device features an I²C interface that allows for programmable output voltage adjustments from 0.6V to 1.108V in 4mV steps, along with selectable modes for pulse frequency modulation (PFM) and pulse width modulation (PWM). Protection features include over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown, ensuring reliable operation in various applications. The MP8854GL-Z is packaged in a compact QFN-14 (3mm x 4mm) format, making it suitable for space-constrained designs. Typical applications include solid-state drives, flat-panel televisions, digital set-top boxes, and distributed power systems.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-PowerVFQFN
IC REG BUCK ADJ 4A 14QFN
2.85V - 18V, 4A, HIGH-EFFICIENCY
Switching Voltage Regulators 2.85-18V,4A,High-Eff
2.85V - 18V, 4A, HIGH-EFFICIENCY
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-PowerVFQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP8854GL-ZTR-ND | MP8854GL-Z | MP8854GL-Z | MP8854GL-Z | MP8854GL-Z | MP8854GL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |