Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 6A 14-VFQFN
Switching Voltage Regulators 6A, 2.7V-6V, High-Efficiency, Synchronous, Step-Down Switcher with I2C Interface In 2x3mm QFN
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 6A 14-VFQFN
IC REG BUCK ADJ 6A 14QFN
IC REG BUCK ADJ/PROG 6A
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8847GD-P-ND | MP8847GD-P | MP8847GD-P | MP8847GD-P | MP8847GD-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; 14-VFQFN | Other; 14-VFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 1.23 volts | 0.6000 to 1.23 volts | 0.6000 volts |