Win Source Part Number: 1176587-NB637EL-LF-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 21.6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 7V
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 14-VFDFN Exposed Pad
Supplier Device Package: 14-QFN (3x4)
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 14-VFDFN Exposed Pad
IC REG BUCK ADJ 6A 14QFN
Switching Voltage Regulators High Effeciency 6A, 24V, 500kHz Synchronous Step-down Converter
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1176587-NB637EL-LF-P | NB637EL-LF-P | NB637EL-LF-P | NB637EL-LF-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel (TR) | Other; 14-VFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 500 kHz | 500 kHz | 500 kHz |