Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 20-PowerVFQFN
Switching Voltage Regulators NRFND: For New Designs, Recommend MPQ8633AGLE
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ8633AGL-P | MPQ8633AGL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 20-PowerVFQFN | |
| Life Cycle Stage | Active | |
| Output Voltage | 0.6000 to 5.5 volts |