Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 16-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 16-PowerVFQFN
Switching Voltage Regulators 12A,3V-18V,1400kHz Synchronous Step-down Converter with PG and External SS in 3x3 QFN package
IC REG BUCK ADJ 12A 16QFN
12A, WIDE-INPUT 3V TO 18V, 1.4MH
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP8774HGQ-PTR-ND | MP8774HGQ-P | MP8774HGQ-P | MP8774HGQ-P | MP8774HGQ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 12 volts | 0.6000 to 12 volts | 0.6000 volts |