Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 801024-MP9928GL-Z
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-TFQFN Exposed Pad
Duty Cycle (Maximum): 99.5%
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4V ~ 60V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
4V-60V INPUT, CURRENT MODE,SYNCH
Switching Controllers 4V-60V Input, Current Mode, Synchronous Step-Down Controller
IC REG CTRLR BUCK 20QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1750-2-ND | 801024-MP9928GL-Z | MP9928GL-Z | MP9928GL-Z | MP9928GL-Z | MP9928GL-Z |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MP9928GL-Z | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; 20-TFQFN Exposed Pad | Other; 20-TFQFN Exposed Pad | Other; 20-TFQFN Exposed Pad | Other; 20-TFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good, Soft Start | Enable, Phase Control, Power Good, Soft Start | |||
| fsw | 100 to 1000 kHz | 300 kHz | 100 to 1000 kHz | 300 kHz | 100 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |