18V Input 3A Module Synchronous
18V Input 3A Module Synchronous
Switching Voltage Regulators 18V 3A Step-Down Regulator Module
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-PowerLFQFN Module
IC REG BUCK ADJ 3A 20QFN
IC REG BUCK ADJUSTABLE 3A 20QFN
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 337834 | MPM3632CGQV-P | MPM3632CGQV-P | MPM3632CGQV-P | MPM3632CGQV-P |
| Product Name | Voltage Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; QFN-20 | Other; 20-PowerLFQFN Module | |||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Life Cycle Stage | Active | Active |