Win Source Part Number: 1176958-MP4432GL-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 2.2A
Output Type: Programmable (Fixed)
Function: Step-Down
Topology: Buck
Frequency - Switching: 350kHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.3V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3.3V, 3.8V, 5V
Synchronous Rectifier: Yes
Package / Case: 16-PowerVQFN
Supplier Device Package: 16-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP4432
Buck Switching Regulator IC Positive Programmable (Fixed) 3.3V, 3.8V, 5V 1 Output 2.2A 16-PowerVQFN
IC REG BUCK PROG 2.2A 16QFN
Buck Switching Regulator IC Positive Programmable (Fixed) 3.3V, 3.8V, 5V 1 Output 2.2A 16-PowerVQFN
Switching Voltage Regulators 36V, 2.2A, Low Iq Synchronous Step-Down Converter.
IC REG 36V 2.2A LOW IQ SYNCH ST
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1176958-MP4432GL-P | MP4432GL-P-ND | MP4432GL-P | MP4432GL-P | MP4432GL-P | MP4432GL-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Programmable (Fixed) | Fixed | Fixed; Programmable (Fixed) | |||
| Package Type | Other; Tape & Reel (TR) | Other; 16-PowerVQFN | Other; 16-PowerVQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 350 to 2500 kHz | 350 to 2500 kHz | 350 to 2500 kHz | 350 to 2500 kHz | 350 to 2500 kHz |