Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 21-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 21-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 21-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 21-PowerVFQFN
IC REG BUCK ADJ 12A 21QFN
IC REG BUCK ADJUSTABLE 12A 21QFN
Switching Voltage Regulators 12A,16V,Synchronous buck w/ Adjustable Current Limit, Programmable Frequency and Voltage Tracking
IC REG BUCK ADJUSTABLE 12A 21QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-2013-6-ND | MPQ8633AGLE-P | MPQ8633AGLE-P | MPQ8633AGLE-P | MPQ8633AGLE-P | MPQ8633AGLE-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 21-PowerVFQFN | Other; 21-PowerVFQFN | Other; 21-PowerVFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts |