Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 806758-MP5610GQG-Z
Packaging: Reel
Mounting Style: SMD
Applications: Converter, LCD
Voltage - Output: Programmable
Voltage - Input: 2.7V ~ 5.5V
Number of Outputs: 2
Supplier Device Package: 10-QFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-VFQFN
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
IC REG CONV LCD 2OUT 10QFN
Switching Voltage Regulators 2.7V-5.5Vin, 1.2MHz, Dual Channel LCD Bias Supply for Small LCD Panels
IC REG CONV LCD 2OUT 10QFN
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 806758-MP5610GQG-Z | MP5610GQG-Z | MP5610GQG-Z | 541-MP5610GQG-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - MP5610GQG-Z | PMIC - Voltage Regulators - Special Purpose | Switching Voltage Regulators | IC REG CONV LCD 2OUT 10QFN |
| Package Type | Other; 10-VFQFN | Other; 10-VFQFN | Other; 10-VFQFN |