IC REG FLYBACK ADJ 8SOICE
Switching Voltage Regulators 150V, 2A Flyback / Forward DC Converter
Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1 Output 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP6001DN-LF-PTR-ND | MP6001DN-LF-P | MP6001DN-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 150 volts | ? to 150 volts |