Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 803362-MP8845GC-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 5A
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 20-WLCSP (1.7x2.1)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
Maximum Output Voltage: 1.125V
Manufacturer Package: 20-WFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 5A 20-WFBGA, WLCSP
Switching Voltage Regulators 5A High Efficient Synchronous Step-Down Switchers with I2C Interface
IC REG BUCK ADJ 5A 20WLCSP
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 803362-MP8845GC-Z | MP8845GC-Z | MP8845GC-Z | MP8845GC-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8845GC-Z | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable; Adjustable (Programmable) | ||
| Package Type | Other; 20-WFBGA, WLCSP | Other; 20-WFBGA, WLCSP | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.12 volts | 0.6000 to 1.12 volts | 0.6000 volts |