The MP92265GJ-Z is a synchronous, rectified, step-down switching regulator capable of delivering up to 5A of output current. It operates within a wide input voltage range of 6V to 18V and can adjust output voltage as low as 0.6V. The device features high efficiency, reaching up to 97%, and operates at a fixed switching frequency of 500kHz. It includes built-in power MOSFETs with low on-resistance values of 47mΩ and 18mΩ, contributing to its efficiency. The regulator employs current-mode operation for fast transient response and simplified loop stabilization. Protection features include over-current protection (OCP) with hiccup mode and thermal shutdown to prevent damage under fault conditions. The MP92265GJ-Z is packaged in a compact 8-pin TSOT23 format, requiring minimal external components for operation. Typical applications include flat-panel televisions, notebook systems, digital set-top boxes, and distributed power systems.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A SOT-23-8 Thin, TSOT-23-8
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927831-MP92265GJ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A SOT-23-8 Thin, TSOT-23-8
Package: SOT-23-8 Thin, TSOT-23-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP92265
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK ADJ 5A TSOT23-8
Switching Voltage Regulators 18V, 5A, 500kHz, High-Efficiency, Synchronous, Step-Down Converter in 8-Pin TSOT23
IC REG BUCK ADJUSTABLE 5A
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A SOT-23-8 Thin, TSOT-23-8
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP92265GJ-Z-ND | 927831-MP92265GJ-Z | MP92265GJ-Z | MP92265GJ-Z | MP92265GJ-Z | MP92265GJ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP92265GJ-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; TSOT-23-8 | SOT23 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.7 volts | 0.6000 volts | 0.6000 to 5.7 volts |