Win Source Part Number: 972036-MP8848GD-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.25MHz
Voltage - Output (Max): 1.23V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 15-PowerVFQFN
Supplier Device Package: 15-QFN (3x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 6A 15-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 6A 15-PowerVFQFN
IC REG BUCK ADJ 6A 15QFN
Switching Voltage Regulators 6A, 2.7V-6V, High-Efficiency, Synchronous, Step-Down Switcher with I2C Interface
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 972036-MP8848GD-Z | MP8848GD-Z-ND | MP8848GD-Z | MP8848GD-Z | MP8848GD-Z |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | ||
| Package Type | Other; Tape & Reel (TR) | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 1250 kHz | 1250 kHz | 1250 kHz | 1250 kHz |