Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP3430HQ-LF-Z

Description
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 600mA (Switch) 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 600mA (Switch) 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1647-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1647-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1647-6-ND
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 600mA (Switch) 16-VFQFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 600mA (Switch) 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1647-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1647-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1647-2-ND
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 600mA (Switch) 16-VFQFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 600mA (Switch) 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1647-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1647-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1647-1-ND
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 600mA (Switch) 16-VFQFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 600mA (Switch) 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3430HQ-LF-Z - 802093-MP3430HQ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3430HQ-LF-Z
802093-MP3430HQ-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3430HQ-LF-Z 802093-MP3430HQ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802093-MP3430HQ-LF-Z Packaging: Reel Mounting Style: SMD Current - Output: 600mA (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.3MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Output (Min/Fixed): 2.7V Synchronous Rectifier: No Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 90V Manufacturer Package: 16-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 802093-MP3430HQ-LF-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 600mA (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.3MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Output (Min/Fixed): 2.7V
Synchronous Rectifier: No
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 90V
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP3430HQ-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP3430HQ-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP3430HQ-LF-Z
IC REG BOOST ADJ 600MA 16QFN

IC REG BOOST ADJ 600MA 16QFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP3430HQ-LF-Z
Switching Voltage Regulators MP3430HQ-LF-Z
Switching Voltage Regulators 90V Step-Up Converter with APD Current Monitor

Switching Voltage Regulators 90V Step-Up Converter with APD Current Monitor

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP3430HQ-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP3430HQ-LF-Z
Voltage Regulators - DC DC Switching Regulators MP3430HQ-LF-Z
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 600mA (Switch) 16-VFQFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 600mA (Switch) 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP3430HQ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP3430HQ-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP3430HQ-LF-Z
IC REG BOOST ADJ 600MA 16QFN

IC REG BOOST ADJ 600MA 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1647-6-ND 802093-MP3430HQ-LF-Z MP3430HQ-LF-Z MP3430HQ-LF-Z MP3430HQ-LF-Z MP3430HQ-LF-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3430HQ-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Output Voltage 2.7 to 90 volts 90 volts 2.7 volts 2.7 to 90 volts
IOUT 0.6000 amps 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data