Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 800610-MPQ4475MGR-AE
Packaging: Reel
Mounting Style: SMD
Current - Output: 2.5A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: Selectable
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 7V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 25-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 36V
Manufacturer Package: 25-PowerVFQFN
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 25-PowerVFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 25-PowerVFQFN
IC REG BUCK 5V 2.5A 25QFN
Switching Voltage Regulators NRFND:For New Designs,Recommend MPQ4475
IC REG BUCK 5V 2.5A 25QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 800610-MPQ4475MGR-AEC1-Z | 1589-1802-2-ND | MPQ4475MGR-AEC1-Z | MPQ4475MGR-AEC1-Z | MPQ4475MGR-AEC1-Z | MPQ4475MGR-AEC1-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4475MGR-AEC1-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 25-PowerVFQFN | Other; 25-PowerVFQFN | Other; 25-PowerVFQFN | |||
| Special Features | Multiple Outputs | |||||
| VIN | 36 volts | 7 to 36 volts | 7 to 36 volts |