IC REG BUCK BST 3.3V 500MA 12CSP
Switching Voltage Regulators Dual Input, 4-Switch Integrated Buck-Boost Converter with Input ORing and Selection
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-UFBGA, CSPBGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP5461GC-PTR-ND | MP5461GC-P | MP5461GC-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 12-UFBGA, CSPBGA | Other; 12-UFBGA, CSPBGA | |
| Output Voltage | 3.3 volts | 3.3 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps |