Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP9486AGN

Description
Win Source Part Number: 1379210-MP9486AGN Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) Mfr: Monolithic Power Systems Inc. Series: * Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC-EP Base Product Number: MP9486 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1379210-MP9486AGN Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) Mfr: Monolithic Power Systems Inc. Series: * Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC-EP Base Product Number: MP9486 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1379210-MP9486AGN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1379210-MP9486AGN
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1379210-MP9486AGN
Win Source Part Number: 1379210-MP9486AGN Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) Mfr: Monolithic Power Systems Inc. Series: * Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC-EP Base Product Number: MP9486 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1379210-MP9486AGN
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Fake Threat In the Open Market: 53 pct.
MSL Level: 2A (4 Weeks)
Mfr: Monolithic Power Systems Inc.
Series: *
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Base Product Number: MP9486
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP9486AGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP9486AGN
Voltage Regulators - DC DC Switching Regulators MP9486AGN
Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP9486AGN
Switching Voltage Regulators MP9486AGN
Switching Voltage Regulators 100V Input, 3.5A, Switching Current Limit Step-Down Converter

Switching Voltage Regulators 100V Input, 3.5A, Switching Current Limit Step-Down Converter

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP9486AGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP9486AGN
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP9486AGN
IC REG 3.5A 8SOIC

IC REG 3.5A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1379210-MP9486AGN MP9486AGN MP9486AGN MP9486AGN
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type SOIC; Other; Tube SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908168P - RS Components, Ltd.
Specs
IOUT 0.0250 amps
Efficiency 99.9 %
Operating Temperature 85 C (185 F)
View Details
DC DC Switching Controllers - 5962-8951103EA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8326-19CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2102YCPZ-1.8-R7 - 910644-ADP2102YCPZ-1.8-R7 - Win Source Electronics
Specs
Package Type Other; 8-LFCSP-WD (3x3)
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details