Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 13-PowerVQFN
Switching Voltage Regulators High Efficiency 1.5A, 36V, 2.2MHz Synchronous Step Down Converter
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ4415AGQB-Z | MPQ4415AGQB-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 13-PowerVQFN | |
| Life Cycle Stage | Active | |
| Output Voltage | 0.8000 to 30.6 volts |