Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927840-MP9486AGN-Z
Series: *
Features: Switching Regulator IC Output 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: MP9486
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1747-6, MP9486AGN-Z-ND, 1589-1747-2, 1589-1747-1
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG 100V INPT 3.5A SWITCH CUR
IC REG 100V INPT 3.5A SWITCH CUR
IC REG BUCK 5V 1A 8SOIC
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Switching Voltage Regulators 100V Input, 3.5A, Switching Current Limit Step-Down Converter
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927840-MP9486AGN-Z | 1589-1747-2-ND | MP9486AGN-Z | MP9486AGN-Z | MP9486AGN-Z | MP9486AGN-Z | MP9486AGN-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9486AGN-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | SOIC; Other; 8-SOIC-EP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |