Switching Regulator IC Output 16-PowerVQFN
IC REG IND GRADE 36V 3.5A 16QFN
Switching Regulator IC Output 16-PowerVQFN
IC REG 3.5A 16QFN
Switching Voltage Regulators Industrial Grade. 36V, 3.5A, Low Iq Synchronous Step-Down Converter AEC-Q100 Qualified
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ4430GL-P-ND | MPQ4430GL-P | MPQ4430GL-P | MPQ4430GL-P | MPQ4430GL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 16-PowerVQFN | Other; 16-PowerVQFN |