IC REG BUCK ADJ 12A 16QFN
IC REG BUCK ADJ 12A 16QFN
Switching Regulator IC Output 16-PowerVFQFN
Win Source Part Number: 961235-MP8772GQ-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 16-PowerVFQFN
Supplier Device Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): TPS56C230RJER;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP8772
Switching Regulator IC Output 16-PowerVFQFN
IC REG 17V 12A HI EFFICIEN 700KH
Switching Voltage Regulators High-Efficiency, 12A, 17V, 700kHz, Synchronous, Step-Down Converter
IC REG 17V 12A HI EFFICIEN 700KH
IC REG 12A 16QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP8772GQ-ZCT-ND | 961235-MP8772GQ-Z | MP8772GQ-Z | MP8772GQ-Z | MP8772GQ-Z | MP8772GQ-Z | MP8772GQ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | ||||||
| Package Type | Other; 16-PowerVFQFN | Other; Tape & Reel (TR) | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 12 volts |