Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
4V-60V INPUT, CURRENT MODE,SYNCH
Switching Controllers 4V-60V Input, Current Mode, Synchronous Step-Down Controller
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP9928GL-P-ND | MP9928GL-P | MP9928GL-P | MP9928GL-P |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 20-TFQFN Exposed Pad | Other; 20-TFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Enable, Phase Control, Power Good, Soft Start | ||
| fsw | 100 to 1000 kHz | 100 to 1000 kHz | 300 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |