Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 600mA (Switch) 16-VFQFN Exposed Pad
IC REG BOOST ADJ 600MA 16QFN
Switching Voltage Regulators 90V Step-Up Converter with APD Current Monitor
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP3430HQ-P | MP3430HQ-P | MP3430HQ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-VFQFN Exposed Pad | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 2.7 to 90 volts | 2.7 volts |