Switching Regulator IC Output 16-PowerVFQFN
Switching Voltage Regulators High-Efficiency, 8A, 17V, 700kHz, Synchronous, Step-Down Converter
Switching Regulator IC Output 16-PowerVFQFN
IC REG 8A 16QFN
IC REG 17V 8A HI EFFICIEN 700KHZ
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP8770GQ-PTR-ND | MP8770GQ-P | MP8770GQ-P | MP8770GQ-P | MP8770GQ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Package Type | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||
| IOUT | 8 amps |