IC REG BUCK ADJ 3A 20TSSOPF
Switching Voltage Regulators Industrial Grade,3A,4.5V-55V,Fr
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4570GF-PTR-ND | MPQ4570GF-P | MPQ4570GF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1 to 49.5 volts | 1 to 49.5 volts |