Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MPQ2172GJ-AEC1-Z

Description
Win Source Part Number: 964622-MPQ2172GJ-AEC 1-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.6MHz Voltage - Output (Max): 5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): TPS628502QDRLRQ1; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ2172GJ-AEC1- ZCT,1589-MPQ2172GJ-A EC1-ZDKR,1589-MPQ217 2GJ-AEC1-ZTR Base Product Number: MPQ2172
Request a Quote Datasheet
Description
Win Source Part Number: 964622-MPQ2172GJ-AEC 1-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.6MHz Voltage - Output (Max): 5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): TPS628502QDRLRQ1; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ2172GJ-AEC1- ZCT,1589-MPQ2172GJ-A EC1-ZDKR,1589-MPQ217 2GJ-AEC1-ZTR Base Product Number: MPQ2172
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 964622-MPQ2172GJ-AEC1-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
964622-MPQ2172GJ-AEC1-Z
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 964622-MPQ2172GJ-AEC1-Z
Win Source Part Number: 964622-MPQ2172GJ-AEC 1-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.6MHz Voltage - Output (Max): 5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): TPS628502QDRLRQ1; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ2172GJ-AEC1- ZCT,1589-MPQ2172GJ-A EC1-ZDKR,1589-MPQ217 2GJ-AEC1-ZTR Base Product Number: MPQ2172

Win Source Part Number: 964622-MPQ2172GJ-AEC1-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.6MHz
Voltage - Output (Max): 5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): TPS628502QDRLRQ1;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MPQ2172GJ-AEC1-ZCT,1589-MPQ2172GJ-AEC1-ZDKR,1589-MPQ2172GJ-AEC1-ZTR
Base Product Number: MPQ2172

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ2172GJ-AEC1-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ2172GJ-AEC1-ZTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ2172GJ-AEC1-ZTR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ2172GJ-AEC1-ZCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ2172GJ-AEC1-ZCT-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ2172GJ-AEC1-ZCT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ2172GJ-AEC1-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ2172GJ-AEC1-ZDKR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ2172GJ-AEC1-ZDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MPQ2172GJ-AEC1-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MPQ2172GJ-AEC1-Z
Voltage Regulators - DC DC Switching Regulators MPQ2172GJ-AEC1-Z
5.5V, 2A, 2.6MHZ, SYNCHRONOUS, S

5.5V, 2A, 2.6MHZ, SYNCHRONOUS, S

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MPQ2172GJ-AEC1-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MPQ2172GJ-AEC1-Z
Voltage Regulators - DC DC Switching Regulators MPQ2172GJ-AEC1-Z
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MPQ2172GJ-AEC1-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MPQ2172GJ-AEC1-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MPQ2172GJ-AEC1-Z
5.5V, 2A, 2.6MHZ, SYNCHRONOUS, S

5.5V, 2A, 2.6MHZ, SYNCHRONOUS, S

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MPQ2172GJ-AEC1-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MPQ2172GJ-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ2172GJ-AEC1-Z
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
MPQ2172GJ-AEC1-Z
Switching Voltage Regulators MPQ2172GJ-AEC1-Z
Switching Voltage Regulators Automotive Grade. 5.5V, 2A, 2.6MHz, Synchronous, Step-Down Converter

Switching Voltage Regulators Automotive Grade. 5.5V, 2A, 2.6MHz, Synchronous, Step-Down Converter

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 964622-MPQ2172GJ-AEC1-Z 1589-MPQ2172GJ-AEC1-ZTR-ND MPQ2172GJ-AEC1-Z MPQ2172GJ-AEC1-Z MPQ2172GJ-AEC1-Z MPQ2172GJ-AEC1-Z MPQ2172GJ-AEC1-Z
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 2600 kHz 2600 kHz 2600 kHz 2600 kHz 2600 kHz 2600 kHz
Unlock Full Specs
to access all available technical data