Boost Switching Regulator IC Positive Adjustable 3V 1 Output 19A 22-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 19A 22-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 19A 22-PowerVFQFN
Win Source Part Number: 972040-MP3428AGL-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 19A
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 600kHz
Voltage - Output (Max): 22V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 3V
Synchronous Rectifier: No
Package / Case: 22-PowerVFQFN
Supplier Device Package: 22-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: MP3428AGL-P-ND,1589-
Base Product Number: MP3428
IC REG BOOST ADJ 19A 22QFN
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 19A 22-PowerVFQFN
Switching Voltage Regulators 19A Sync Boost Converter
IC REG BOOST ADJ 19A 22QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP3428AGL-PCT-ND | 972040-MP3428AGL-P | MP3428AGL-P | MP3428AGL-P | MP3428AGL-P | MP3428AGL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 22-PowerVFQFN | Other; Tape & Reel | Other; 22-PowerVFQFN | |||
| Output Voltage | 3 to 22 volts | 3 to 22 volts | 3 volts | |||
| IOUT | 19 amps | 19 amps | 19 amps | 19 amps |