Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885842-MPQ8634AGLE-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 12A 21-PowerVFQFN
Package: 21-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ8634
Categories: Integrated Circuits (ICs)
Case / Package: 21-QFN (3x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-2004-2, 1589-2004-1, 1589-2004-6
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 12A 21-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 12A 21-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 12A 21-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 12A 21-PowerVFQFN
IC REG BUCK ADJUSTABLE 12A 21QFN
IC REG BUCK ADJ 12A 21QFN
Switching Voltage Regulators 12A,16V,Synchronous buck w/ Adjustable Current Limit, Programmable Frequency and Voltage Tracking
IC REG BUCK ADJUSTABLE 12A 21QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 885842-MPQ8634AGLE-Z | 1589-2004-6-ND | MPQ8634AGLE-Z | MPQ8634AGLE-Z | MPQ8634AGLE-Z | MPQ8634AGLE-Z | MPQ8634AGLE-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ8634AGLE-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 21-QFN (3x4) | Other; 21-PowerVFQFN | Other; 21-PowerVFQFN | Other; 21-PowerVFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification |