Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 800579-MP8712GL-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 12A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 14-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 5.5V
Manufacturer Package: 14-PowerVFQFN
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 14-PowerVFQFN
Switching Voltage Regulators High-Efficiency, 12A, 18V, Synchronous Step-Down Converter
IC REG BUCK ADJ 12A 14QFN
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 800579-MP8712GL-Z | MP8712GL-Z | MP8712GL-Z | MP8712GL-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8712GL-Z | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts |