Switching Regulator IC Output 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG AUTO GRADE 4V-60V INPUT C
IC REG 20TSSOP
Switching Controllers Automotve Grade. 4V-60V Input, Current Mode Synchronous Step-Down Controller
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2908AGF-AEC1-P | MPQ2908AGF-AEC1-P | MPQ2908AGF-AEC1-P | MPQ2908AGF-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Controllers |
| Package Type | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP |