Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MP3910AGS-Z MP3910AGS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 719548-MP3910AGS-Z Packaging: Tape and Reel Output Type: PWM Signal Function: Step-Up Topology: Boost Control Features: Current Limit, Frequency Control, Soft Start Supply Voltage: 9V ~ 14V Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 95% Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Switching Frequency: 30kHz ~ 400kHz
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 719548-MP3910AGS-Z Packaging: Tape and Reel Output Type: PWM Signal Function: Step-Up Topology: Boost Control Features: Current Limit, Frequency Control, Soft Start Supply Voltage: 9V ~ 14V Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 95% Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Switching Frequency: 30kHz ~ 400kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MP3910AGS-Z - 719548-MP3910AGS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MP3910AGS-Z
719548-MP3910AGS-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MP3910AGS-Z 719548-MP3910AGS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 719548-MP3910AGS-Z Packaging: Tape and Reel Output Type: PWM Signal Function: Step-Up Topology: Boost Control Features: Current Limit, Frequency Control, Soft Start Supply Voltage: 9V ~ 14V Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 95% Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Switching Frequency: 30kHz ~ 400kHz

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 719548-MP3910AGS-Z
Packaging: Tape and Reel
Output Type: PWM Signal
Function: Step-Up
Topology: Boost
Control Features: Current Limit, Frequency Control, Soft Start
Supply Voltage: 9V ~ 14V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 95%
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Switching Frequency: 30kHz ~ 400kHz

Buy Now
DC DC Switching Controllers - 1589-MP3910AGS-ZTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1589-MP3910AGS-ZTR-ND
DC DC Switching Controllers 1589-MP3910AGS-ZTR-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC

Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC

Buy Now Datasheet
DC DC Switching Controllers - 1589-MP3910AGS-ZCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1589-MP3910AGS-ZCT-ND
DC DC Switching Controllers 1589-MP3910AGS-ZCT-ND
PEAK CURRENT MODE BOOST PWM CONT

PEAK CURRENT MODE BOOST PWM CONT

Buy Now Datasheet
DC DC Switching Controllers - MP3910AGS-Z - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
MP3910AGS-Z
DC DC Switching Controllers MP3910AGS-Z
PEAK CURRENT MODE BOOST PWM CONT

PEAK CURRENT MODE BOOST PWM CONT

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - MP3910AGS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
MP3910AGS-Z
PMIC - Voltage Regulators - DC DC Switching Controllers MP3910AGS-Z
PEAK CURRENT MODE BOOST PWM CONT

PEAK CURRENT MODE BOOST PWM CONT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
MP3910AGS-Z
Switching Controllers MP3910AGS-Z
Switching Controllers Peak Current Mode Boost PWM Controller

Switching Controllers Peak Current Mode Boost PWM Controller

Buy Now Datasheet
DC DC Switching Controllers - MP3910AGS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
MP3910AGS-Z
DC DC Switching Controllers MP3910AGS-Z
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC

Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 719548-MP3910AGS-Z 1589-MP3910AGS-ZTR-ND MP3910AGS-Z MP3910AGS-Z MP3910AGS-Z MP3910AGS-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MP3910AGS-Z DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Boost Boost Boost
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Internal Current Limit; Current Limit, Frequency Control, Soft Start Internal Current Limit; Current Limit, Frequency Control, Soft Start
fsw 30 to 400 kHz 30 to 400 kHz 30 kHz 30 to 400 kHz 30 to 400 kHz
Unlock Full Specs
to access all available technical data