IC REG BUCK ADJUSTABLE 300MA
Switching Voltage Regulators Industrial Grade,75V,0.3A Synchronous Step-Down Converter with watchdag
IC REG BUCK ADJ 300MA 16TSSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2420AGF-Z | MPQ2420AGF-Z | MPQ2420AGF-Z | MPQ2420AGF-Z |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| IOUT | 0.3000 amps | 0.3000 amps | ||
| fsw | 1000 kHz | 1000 kHz | ||
| Life Cycle Stage | Active | Active |