IC REG BUCK ADJ 1.5A 13QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 13-PowerVQFN
Switching Voltage Regulators Automotive Grade. High Efficiency 1.5A, 36V, 2.2MHz Synchronous Step Down Converter
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4415AGQB-AEC1-PTR-ND | MPQ4415AGQB-AEC1-P | MPQ4415AGQB-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 13-PowerVQFN | Other; 13-PowerVQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8000 to 30.6 volts | 0.8000 to 30.6 volts |