IC REG BUCK ADJ DL 18QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 1.4A/1.4A, 2A/800mA 18-VFQFN
Switching Voltage Regulators Automotive Grade. WF package, 6V, Dual 1.4A/1.4A or 2A/0.8A,Low Quiescent Current,Synchronous Buck
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ2169GDE-AEC1-PTR-ND | MPQ2169GDE-AEC1-P | MPQ2169GDE-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 18-VFQFN | Other; 18-VFQFN | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts |