Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 16-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 16-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 16-PowerVFQFN
IC REG BUCK ADJ 12A 16QFN
IC REG 17V 12A HI EFFICIEN 700KH
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 16-PowerVFQFN
Switching Voltage Regulators High-Efficiency, 12A, 17V, 700kHz, Synchronous, Step-Down Converter
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP8772GQ-PCT-ND | MP8772GQ-P | MP8772GQ-P | MP8772GQ-P | MP8772GQ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 12 volts | 0.6000 volts | 0.6000 to 12 volts |