Win Source Part Number: 1079986-MP5402GR-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 5A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 150kHz, 250kHz, 350kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 7V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Package / Case: 26-PowerVFQFN
Supplier Device Package: 26-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP5402GR-PCT,15
Base Product Number: MP5402
IC REG BUCK 5V 5A 26QFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 26-PowerVFQFN
Switching Voltage Regulators 5A, 36V, Frequency Selectable Step-Down Converter with Smart, Dual USB Charging Ports
36V, 5A, FREQUENCY-SELECTABLE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1079986-MP5402GR-P | MP5402GR-P | MP5402GR-P | MP5402GR-P | MP5402GR-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel | Other; 26-PowerVFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| fsw | 150 to 350 kHz | 150 to 350 kHz | 150 to 350 kHz | 150 to 350 kHz |