IC REG BOOST ADJ 3A 14QFN
Buck Switching Regulator IC Positive Adjustable 3.1V 1 Output 3A 14-VFDFN Exposed Pad
IC REG BOOST ADJ 3A 14QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885819-MPQ3425DL-AEC
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 3.1V 1 Output 3A 14-VFDFN Exposed Pad
Package: 14-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ3425
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (3x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Voltage Regulators 3A 55V Boost Conv w/ Progm Switching Freq
Buck Switching Regulator IC Positive Adjustable 3.1V 1 Output 3A 14-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A AUTO
IC REG BOOST ADJ 3A 14QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ3425DL-AEC1-LF-ZDKR-ND | 885819-MPQ3425DL-AEC1-LF-Z | MPQ3425DL-AEC1-LF-Z | MPQ3425DL-AEC1-LF-Z | MPQ3425DL-AEC1-LF-Z | MPQ3425DL-AEC1-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ3425DL-AEC1-LF-Z | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 14-VFDFN Exposed Pad | Other; 14-QFN (3x4) | Other; 14-VFDFN Exposed Pad | |||
| Output Voltage | 3.1 to 55 volts | 3.1 to 55 volts | 3.1 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |