19A, 600KHZ, 20V WIDE INPUT RANG
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 19A 22-PowerVFQFN
IC REG BOOST ADJ 19A 22QFN
Switching Voltage Regulators Automotive Grade, 19A, 600kHz, 20V Wide Input Range, Synchronous Boost Converter
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ3428AGL-AEC1-P | MPQ3428AGL-AEC1-P | MPQ3428AGL-AEC1-P | MPQ3428AGL-AEC1-P |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| IOUT | 19 amps | 19 amps | 19 amps | |
| fsw | 600 kHz | 600 kHz | 600 kHz | |
| Output Voltage Type | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 22-PowerVFQFN |