Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-VFDFN Exposed Pad
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789171-MP4561DQ-LF-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-QFN (3x3)
Output Voltage MAX: 52V
Input Voltage MIN: 3.8V
Voltage Input MAX: 55V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 1.5A 10QFN
IC REG BUCK ADJ 1.5A 10QFN
Switching Voltage Regulators 1.5A, 2MHz, 55V Step-Down Converter
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-VFDFN Exposed Pad
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1187-6-ND | 789171-MP4561DQ-LF-P | MP4561DQ-LF-P | MP4561DQ-LF-P | MP4561DQ-LF-P | MP4561DQ-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP4561DQ-LF-P | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Output Voltage | 0.8000 to 52 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 52 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |