IC REG BUCK ADJ 5A 20TSSOP
IC REG BUCK ADJ 5A 20TSSOP
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Win Source Part Number: 1207323-MP4575GF-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Voltage - Output (Max): 49.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 55V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP4575
IC REG BUCK ADJ 5A 20TSSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Switching Voltage Regulators 5A, 4.5V - 55V Input, Frequency-Programmab
IC REG BUCK ADJ 4A 20TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP4575GF-PDKR-ND | 1207323-MP4575GF-P | MP4575GF-P | MP4575GF-P | MP4575GF-P | MP4575GF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; Tape & Reel (TR) | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 49.5 volts | 1 volts | 1 to 49.5 volts |