Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-VFQFN
16V 6A High Efficiency Synchronous Stepd
16V 6A High Efficiency Synchronous Stepd
Switching Voltage Regulators High Efficiency, 6A, 16V, Synchronous Step-dow Converter w/ Adjustable Current Limit
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-VFQFN
IC REG BUCK ADJ 6A 14QFN
IC REG BUCK ADJUSTABLE 6A 14QFN
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-2012-2-ND | 337467 | MPQ8626GD-P | MPQ8626GD-P | MPQ8626GD-P | MPQ8626GD-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 14-VFQFN | Other; QFN-14 | Other; 14-VFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 6 volts | 0.6000 to 6 volts | 0.6000 volts |